2910388
2910388
Active
Description:  SPD TYPE 2 750VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910388 Datasheet
History Price: $133
In Stock: 19280
2910388 vs 2910343
Part No
Series
VAL-US
VAL-US
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
750VAC
100VDC
Current - Discharge (Nom) (8/20µS)
15 kA
15 kA
Current - Discharge (Max) (8/20µS)
30 kA
40 kA
Voltage - Protection Level (VP) (2416)
25 kA
550 V
Operating Temperature
2.5 kV
-40℃ ~ 80℃
Features
2.9 kV
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
cUL, UL
Current - Short Circuit Rating (SCCR)
DIN Rail
5 kA
Voltage - Protection Rating (VPR)
cUL, UL
-