Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
750VAC
385VAC
Current - Discharge (Nom) (8/20µS)
15 kA
15 kA
Current - Discharge (Max) (8/20µS)
30 kA
80 kA
Voltage - Protection Level (VP) (2416)
25 kA
4 kV
Operating Temperature
2.5 kV
-40℃ ~ 80℃
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
cUL, UL
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
cUL, UL
2.5 kV