30KP100CA
30KP100CA
Active
Description:  30KW TVS BIDIRECTIONAL
Manufacturer:  Solid State
Datasheet:   30KP100CA Datasheet
History Price: $5.95
In Stock: 14400
30KP100CA vs 30KPA96CA
Series
30KP
30KPA
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
100V
96V
Voltage - Breakdown (Min)
111V
107.2V
Voltage - Clamping (Max) @ Ipp
162V
156V
Current - Peak Pulse (10/1000µs)
186A
194.2A
Power - Peak Pulse
30000W (30kW)
30000W (30kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
P600, Axial
Mounting Type
Axial
P600
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-