30KP200CA
30KP200CA
Active
Description:  30KW TVS BIDIRECTIONAL
Manufacturer:  Solid State
Datasheet:   30KP200CA Datasheet
History Price: $5.95
In Stock: 30400
30KP200CA vs 30KPA84
Part No
Series
-
30KPA
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
200V
84V
Voltage - Breakdown (Min)
-
88.64V
Voltage - Clamping (Max) @ Ipp
-
146.16V
Current - Peak Pulse (10/1000µs)
-
217.7A
Power - Peak Pulse
30000W (30kW)
30000W (30kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
DO-204AP, Axial
P600, Axial
Mounting Type
DO-204AP
P600
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-