Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
200V
96V
Voltage - Breakdown (Min)
-
107.2V
Voltage - Clamping (Max) @ Ipp
-
156V
Current - Peak Pulse (10/1000µs)
-
194.2A
Power - Peak Pulse
30000W (30kW)
30000W (30kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
DO-204AP, Axial
P600, Axial
Mounting Type
DO-204AP
P600
Supplier Device Package
-
-
Unidirectional Channels
-
1