30KPA84CA
30KPA84CA
Active
Description:  TVS DIODE 84VWM 139.2VC P600
Manufacturer:  Littelfuse Inc
Datasheet:   30KPA84CA Datasheet
History Price: $20.19
In Stock: 26000
30KPA84CA vs 30KPA96CA
Series
30KPA
30KPA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
84V
96V
Voltage - Breakdown (Min)
93.8V
107.2V
Voltage - Clamping (Max) @ Ipp
139.2V
156V
Current - Peak Pulse (10/1000µs)
217.7A
194.2A
Power - Peak Pulse
30000W (30kW)
30000W (30kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
P600, Axial
P600, Axial
Mounting Type
P600
P600
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-