Packaging
Tape & Reel (TR)
Bulk
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
90V
90V
Voltage - Breakdown (Min)
94.95V
94.95V
Voltage - Clamping (Max) @ Ipp
153.3V
153.3V
Current - Peak Pulse (10/1000µs)
20.5A
20.5A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
P600, Axial
P600, Axial
Supplier Device Package
-
-
Unidirectional Channels
-
1