3KP90CA
3KP90CA
Obsolete
Description:  TVS DIODE 90VWM 146VC P600
Manufacturer:  Littelfuse Inc
Datasheet:   3KP90CA Datasheet
History Price: Obsolete
In Stock: 24800
3KP90CA vs 3KP90A
Part No
Series
3KP
3KP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
90V
90V
Voltage - Breakdown (Min)
100V
100V
Voltage - Clamping (Max) @ Ipp
146V
146V
Current - Peak Pulse (10/1000µs)
20.5A
20.5A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
P600, Axial
P600, Axial
Mounting Type
P600
P600
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1