Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 55900000001
55900000001
Active
Fuseholders
Description:
FUSE HOLDER RADIAL 250V 6.3A PCB
Manufacturer:
Littelfuse Inc
Datasheet:
55900000001 Datasheet
History Price: $0.74
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
55900000001 vs 5591-52
Part No
55900000001
5591-52
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Eaton Bussmann
Series
559
5000
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Chassis Mount
Fuse Size
Radial 0.2" (5.08mm) Pitch
0.563" Dia (14.3mm)
For Use With/Related Products
6.3 A
-
Fuse Type
Radial Box, Can
9/16" Dia Fuses
Fuseholder Type
Radial
Cartridge
Voltage
Holder
Clip
Orientation
1
1
Termination Style
250V
-
Contact Material
Vertical
-
Contact Finish
PC Pin
Screw Terminal
Current Rating (Amps)
Copper Alloy
Spring Bronze
Number of Circuits
Tin
Tin