74-10FC20A
74-10FC20A
Active
Description:  FUSE CERAMIC 20A 1KVAC 1KVDC 5AG
Manufacturer:  NTE Electronics
Datasheet:   74-10FC20A Datasheet
History Price: $9.33
In Stock: 0
74-10FC20A vs 74-MS500MA
Category
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Mounting Type
Requires Holder
Through Hole
Fuse Type
Cartridge, Ceramic
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
20 A
500 mA
Voltage Rating - AC
1 kV
125 V
Response Time
1 kV
Slow Blow
Package / Case
Fast Blow
Axial
Breaking Capacity @ Rated Voltage
5AG, 10mm x 38mm (Midget)
30A
Melting I²t
50A AC, 30A DC
CSA, cUL, UL
Approval Agency
-
-
Operating Temperature
cURus
-
Color
-
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
Size / Dimension
-
-
Voltage Rating - DC
0.406" Dia x 1.496" L (10.30mm x 38.00mm)
-