Mounting Type
Requires Holder
Through Hole
Fuse Type
Cartridge, Glass
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
100 mA
1:00:00
Voltage Rating - AC
250 V
125 V
Response Time
-
Slow Blow
Package / Case
Fast Blow
Axial
Breaking Capacity @ Rated Voltage
Cartridge
30A
Melting I²t
50A
CSA, cUL, UL
Operating Temperature
cULus
-
Color
-
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
Voltage Rating - DC
0.142" Dia x 0.394" L (3.60mm x 10.00mm)
-