74-MAF5A
74-MAF5A
Active
Description:  FUSE AUTOMOTIVE 5A 32VDC BLADE
Manufacturer:  NTE Electronics
Datasheet:   74-MAF5A Datasheet
History Price: Active
In Stock: 12400
74-MAF5A vs 74-MF7A
Part No
Category
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Mounting Type
Requires Holder
Through Hole
Fuse Type
Automotive
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
5:00:00
7:00:00
Voltage Rating - AC
-
125 V
Response Time
Fast Blow
Fast Blow
Package / Case
Blade, Miniature
Axial
Breaking Capacity @ Rated Voltage
-
30A
Melting I²t
-
CSA, cUR, UR
Approval Agency
-
-
Operating Temperature
Tan
-
Color
0.433" L x 0.150" W x 0.362" H (11.00mm x 3.80mm x 9.20mm)
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
Size / Dimension
32 V
-
Voltage Rating - DC
-
-