74-MF3A
74-MF3A
Active
Description:  FUSE BOARD MOUNT 3A 125VAC AXIAL
Manufacturer:  NTE Electronics
Datasheet:   74-MF3A Datasheet
History Price: Active
In Stock: 10000
74-MF3A vs 74-MS2.5A
Part No
Category
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Fuse Type
Board Mount (Cartridge Style Excluded)
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
3:00:00
2.5 A
Voltage Rating - AC
125 V
125 V
Response Time
Fast Blow
Slow Blow
Package / Case
Axial
Axial
Breaking Capacity @ Rated Voltage
50A
30A
Melting I²t
CSA, cUL, UL
CSA, cUL, UL
Approval Agency
-
-
Operating Temperature
-
-
Color
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
Size / Dimension
-
-
Voltage Rating - DC
-
-