Mounting Type
Through Hole
Through Hole
Fuse Type
Board Mount (Cartridge Style Excluded)
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
4:00:00
3.5 A
Voltage Rating - AC
125 V
125 V
Response Time
Fast Blow
Slow Blow
Package / Case
Axial
Axial
Breaking Capacity @ Rated Voltage
30A
30A
Melting I²t
CSA, cUR, UR
CSA, cUL, UL
Operating Temperature
-
-
Color
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
0.106" Dia x 0.287" L (2.70mm x 7.30mm)