74-MF7A
74-MF7A
Active
Description:  FUSE BOARD MOUNT 7A 125VAC AXIAL
Manufacturer:  NTE Electronics
Datasheet:   74-MF7A Datasheet
History Price: $0.24
In Stock: 42000
74-MF7A vs 74-MAF4A
Part No
Category
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Mounting Type
Through Hole
Requires Holder
Fuse Type
Board Mount (Cartridge Style Excluded)
Automotive
Current Rating (Amps)
7:00:00
4:00:00
Voltage Rating - AC
125 V
-
Response Time
Fast Blow
Fast Blow
Package / Case
Axial
Blade, Miniature
Breaking Capacity @ Rated Voltage
30A
-
Melting I²t
CSA, cUR, UR
-
Approval Agency
-
-
Operating Temperature
-
Pink
Color
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
0.433" L x 0.150" W x 0.362" H (11.00mm x 3.80mm x 9.20mm)
Size / Dimension
-
32 V
Voltage Rating - DC
-
-