74-MS2A
74-MS2A
Active
Description:  FUSE BOARD MOUNT 2A 125VAC AXIAL
Manufacturer:  NTE Electronics
Datasheet:   74-MS2A Datasheet
History Price: $0.33
In Stock: 22400
74-MS2A vs 74-MF750MA
Category
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Fuse Type
Board Mount (Cartridge Style Excluded)
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
2:00:00
750 mA
Voltage Rating - AC
125 V
125 V
Response Time
Slow Blow
Fast Blow
Package / Case
Axial
Axial
Breaking Capacity @ Rated Voltage
30A
50A
Melting I²t
CSA, cUL, UL
CSA, cUL, UL
Approval Agency
-
-
Operating Temperature
-
-
Color
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
0.106" Dia x 0.287" L (2.70mm x 7.30mm)
Size / Dimension
-
-
Voltage Rating - DC
-
-