Mounting Type
Panel Mount
Panel Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm), 5mm x 20mm
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
6.3 A
16 A
Fuse Type
3AG, 1/4" x 1-1/4", 5mm x 20mm
5mm x 20mm
Fuseholder Type
Cartridge
Cartridge
Termination Style
250V
250V
Contact Finish
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.187" (4.7mm)
Current Rating (Amps)
Copper Alloy
Copper Alloy
Number of Circuits
Tin
Tin