Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ WAGO Corporation 811-310
811-310
Active
Fuseholders
Description:
2-CONDUCTOR FUSE TERMINAL BLOCK;
Manufacturer:
WAGO Corporation
Datasheet:
811-310 Datasheet
History Price: $15.71
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
811-310 vs 81100000005
Part No
811-310
81100000005
Category
Fuseholders
Fuseholders
Manufacturer
WAGO Corporation
Littelfuse Inc
Series
-
811
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Fuse Size
0.394" Dia x 1.496" L (10mm x 38mm)
0.25" Dia x 1.26" L (6.35mm x 32mm), 5mm x 20mm
For Use With/Related Products
10mm x 38mm
3AG, 1/4" x 1-1/4", 5mm x 20mm
Fuse Type
Cartridge
Cartridge
Fuseholder Type
Holder
Holder
Voltage
1
1
Orientation
1000V
250V
Termination Style
Horizontal and Vertical
Vertical
Contact Material
Screw Terminal
PC Pin
Contact Finish
Copper
Copper Alloy
Current Rating (Amps)
-
Tin
Number of Circuits
32 A
6.3 A