811-314
811-314
Active
Description:  2-CONDUCTOR FUSE TERMINAL BLOCK
Manufacturer:  WAGO Corporation
Datasheet:   811-314 Datasheet
History Price: $16.92
In Stock: 13600
811-314 vs 81100000005
Series
-
811
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Fuse Size
0.394" Dia x 1.496" L (10mm x 38mm)
0.25" Dia x 1.26" L (6.35mm x 32mm), 5mm x 20mm
For Use With/Related Products
10mm x 38mm
3AG, 1/4" x 1-1/4", 5mm x 20mm
Fuse Type
Cartridge
Cartridge
Fuseholder Type
Holder
Holder
Voltage
1
1
Orientation
1000V
250V
Termination Style
Horizontal and Vertical
Vertical
Contact Material
Screw Terminal
PC Pin
Contact Finish
Copper
Copper Alloy
Current Rating (Amps)
-
Tin
Number of Circuits
32 A
6.3 A