Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 811815
811815
Obsolete
Fuseholders
Description:
FUSE HOLDER CART 250V 6.3A PCB
Manufacturer:
Littelfuse Inc
Datasheet:
811815 Datasheet
History Price: $1.5362
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
811815 vs 811-317
Part No
811815
811-317
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
WAGO Corporation
Series
811
-
Packaging
-
Box
Status
Obsolete
Active
Mounting Type
Through Hole
DIN Rail
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm), 5mm x 20mm
0.394" Dia x 1.496" L (10mm x 38mm)
For Use With/Related Products
3AG, 1/4" x 1-1/4", 5mm x 20mm
10mm x 38mm
Fuse Type
Cartridge
Cartridge
Fuseholder Type
Holder
Holder
Voltage
1
1
Orientation
250V
1000V
Termination Style
Vertical
Horizontal and Vertical
Contact Material
PC Pin
Screw Terminal
Contact Finish
Copper Alloy
Copper
Current Rating (Amps)
Tin
-
Number of Circuits
6.3 A
32 A