Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Wurth Elektronik 82531040
82531040
Active
Varistors, MOVs
Description:
VARISTOR 8V 150A 1206
Manufacturer:
Wurth Elektronik
Datasheet:
82531040 Datasheet
History Price: $0.82
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82531040 vs 82550110
Part No
82531040
82550110
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
4 V
11 V
Maximum DC Volts
5.5 V
14 V
Varistor Voltage (Min)
6.4 V
15.3 V
Varistor Voltage (Typ)
8 V
18 V
Varistor Voltage (Max)
9.6 V
20.7 V
Current - Surge
150 A
100 A
Energy
0.4J
0.1J
Number of Circuits
1
1
Capacitance @ Frequency
3600 pF @ 1 MHz
750 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
-
-
Mounting Type
-
-
Package / Case
-
-