82531040
82531040
Active
Description:  VARISTOR 8V 150A 1206
Manufacturer:  Wurth Elektronik
Datasheet:   82531040 Datasheet
History Price: $0.82
In Stock: 48000
82531040 vs 82553400
Part No
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Obsolete
Maximum AC Volts
4 V
40 V
Maximum DC Volts
5.5 V
56 V
Varistor Voltage (Min)
6.4 V
61.2 V
Varistor Voltage (Typ)
8 V
68 V
Varistor Voltage (Max)
9.6 V
74.8 V
Current - Surge
150 A
250 A
Energy
0.4J
2.3J
Number of Circuits
1
1
Capacitance @ Frequency
3600 pF @ 1 MHz
390 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
-
Surface Mount, MLCV
Mounting Type
-
1210 (3225 Metric)
Package / Case
-
-