Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Wurth Elektronik 82536259
82536259
Active
Varistors, MOVs
Description:
VARISTOR 5.5V 30A 0603
Manufacturer:
Wurth Elektronik
Datasheet:
82536259 Datasheet
History Price: $0.7
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82536259 vs 82537259
Part No
82536259
82537259
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
2.5 V
2.5 V
Maximum DC Volts
3.3 V
3.3 V
Varistor Voltage (Min)
4.4 V
4.4 V
Varistor Voltage (Typ)
5.5 V
5.5 V
Varistor Voltage (Max)
6.6 V
6.6 V
Current - Surge
30 A
20 A
Energy
0.1J
0.04J
Number of Circuits
1
1
Capacitance @ Frequency
180 pF @ 1 MHz
180 pF @ 1 MHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
-
-
Mounting Type
-
-
Package / Case
-
-