82536259
82536259
Active
Description:  VARISTOR 5.5V 30A 0603
Manufacturer:  Wurth Elektronik
Datasheet:   82536259 Datasheet
History Price: $0.7
In Stock: 28400
82536259 vs 82551500
Part No
Series
-
WE-VS
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
2.5 V
50 V
Maximum DC Volts
3.3 V
65 V
Varistor Voltage (Min)
4.4 V
73.8 V
Varistor Voltage (Typ)
5.5 V
82 V
Varistor Voltage (Max)
6.6 V
90.2 V
Current - Surge
30 A
100 A
Energy
0.1J
0.5J
Number of Circuits
1
1
Capacitance @ Frequency
180 pF @ 1 MHz
240 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
-
Surface Mount, MLCV
Mounting Type
-
1206 (3216 Metric)
Package / Case
-
-