82541140
82541140
Active
Description:  VARISTOR 24V 200A 1206
Manufacturer:  Wurth Elektronik
Datasheet:   82541140 Datasheet
History Price: $0.82
In Stock: 26800
82541140 vs 82551300
Part No
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
14 V
30 V
Maximum DC Volts
18 V
38 V
Varistor Voltage (Min)
22.08 V
43.3 V
Varistor Voltage (Typ)
24 V
47 V
Varistor Voltage (Max)
25.92 V
51.7 V
Current - Surge
200 A
100 A
Energy
0.5J
0.7J
Number of Circuits
1
1
Capacitance @ Frequency
1160 pF @ 1 kHz
400 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
Surface Mount, MLCV
Mounting Type
-
1206 (3216 Metric)
Package / Case
-
-