Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Wurth Elektronik 82541250
82541250
Active
Varistors, MOVs
Description:
VARISTOR 39V 200A 1206
Manufacturer:
Wurth Elektronik
Datasheet:
82541250 Datasheet
History Price: $0.82
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82541250 vs 82536070
Part No
82541250
82536070
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
25 V
7 V
Maximum DC Volts
30 V
9 V
Varistor Voltage (Min)
35.88 V
10.8 V
Varistor Voltage (Typ)
39 V
13.5 V
Varistor Voltage (Max)
42.12 V
16.2 V
Current - Surge
200 A
30 A
Energy
1J
0.1J
Number of Circuits
1
1
Capacitance @ Frequency
620 pF @ 1 kHz
200 pF @ 1 MHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
-
-
Mounting Type
-
-
Package / Case
-
-