82541250
82541250
Active
Description:  VARISTOR 39V 200A 1206
Manufacturer:  Wurth Elektronik
Datasheet:   82541250 Datasheet
History Price: $0.82
In Stock: 43200
82541250 vs 82551250
Part No
Series
-
WE-VS
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
25 V
25 V
Maximum DC Volts
30 V
30 V
Varistor Voltage (Min)
35.88 V
35.1 V
Varistor Voltage (Typ)
39 V
39 V
Varistor Voltage (Max)
42.12 V
42.9 V
Current - Surge
200 A
100 A
Energy
1J
0.6J
Number of Circuits
1
1
Capacitance @ Frequency
620 pF @ 1 kHz
440 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
Surface Mount, MLCV
Mounting Type
-
1206 (3216 Metric)
Package / Case
-
-