Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Wurth Elektronik 82550060
82550060
Active
Varistors, MOVs
Description:
VARISTOR 12V 80A 0805
Manufacturer:
Wurth Elektronik
Datasheet:
82550060 Datasheet
History Price: $0.7
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82550060 vs 82541300
Part No
82550060
82541300
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
6 V
30 V
Maximum DC Volts
9 V
38 V
Varistor Voltage (Min)
9.6 V
43.24 V
Varistor Voltage (Typ)
12 V
47 V
Varistor Voltage (Max)
14.4 V
50.76 V
Current - Surge
80 A
200 A
Energy
0.1J
1.1J
Number of Circuits
1
1
Capacitance @ Frequency
1180 pF @ 1 kHz
550 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
-
-
Mounting Type
-
-
Package / Case
-
-