Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Wurth Elektronik 82550060
82550060
Active
Varistors, MOVs
Description:
VARISTOR 12V 80A 0805
Manufacturer:
Wurth Elektronik
Datasheet:
82550060 Datasheet
History Price: $0.7
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82550060 vs 82550080
Part No
82550060
82550080
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
WE-VS
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
6 V
8 V
Maximum DC Volts
9 V
11 V
Varistor Voltage (Min)
9.6 V
12.75 V
Varistor Voltage (Typ)
12 V
15 V
Varistor Voltage (Max)
14.4 V
17.25 V
Current - Surge
80 A
100 A
Energy
0.1J
0.1J
Number of Circuits
1
1
Capacitance @ Frequency
1180 pF @ 1 kHz
1050 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
-
-
Package / Case
-
-