82550060
82550060
Active
Description:  VARISTOR 12V 80A 0805
Manufacturer:  Wurth Elektronik
Datasheet:   82550060 Datasheet
History Price: $0.7
In Stock: 41600
82550060 vs 82551300
Part No
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
6 V
30 V
Maximum DC Volts
9 V
38 V
Varistor Voltage (Min)
9.6 V
43.3 V
Varistor Voltage (Typ)
12 V
47 V
Varistor Voltage (Max)
14.4 V
51.7 V
Current - Surge
80 A
100 A
Energy
0.1J
0.7J
Number of Circuits
1
1
Capacitance @ Frequency
1180 pF @ 1 kHz
400 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
Surface Mount, MLCV
Mounting Type
-
1206 (3216 Metric)
Package / Case
-
-