Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Wurth Elektronik 82550110
82550110
Active
Varistors, MOVs
Description:
VARISTOR 18V 100A 0805
Manufacturer:
Wurth Elektronik
Datasheet:
82550110 Datasheet
History Price: $0.7
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82550110 vs 82550250
Part No
82550110
82550250
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
11 V
25 V
Maximum DC Volts
14 V
30 V
Varistor Voltage (Min)
15.3 V
35.1 V
Varistor Voltage (Typ)
18 V
39 V
Varistor Voltage (Max)
20.7 V
42.9 V
Current - Surge
100 A
100 A
Energy
0.1J
0.3J
Number of Circuits
1
1
Capacitance @ Frequency
750 pF @ 1 kHz
310 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
-
Surface Mount, MLCV
Mounting Type
-
0805 (2012 Metric)
Package / Case
-
-