82556140
82556140
Active
Description:  SMT VARISTOR POWER 0603; 14VRMS;
Manufacturer:  Wurth Elektronik
Datasheet:   82556140 Datasheet
History Price: $1.32
In Stock: 3200
82556140 vs 82536070
Part No
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
14 V
7 V
Maximum DC Volts
18 V
9 V
Varistor Voltage (Min)
21.6 V
10.8 V
Varistor Voltage (Typ)
24 V
13.5 V
Varistor Voltage (Max)
27 V
16.2 V
Current - Surge
30 A
30 A
Energy
0.1J
0.1J
Number of Circuits
1
1
Capacitance @ Frequency
270 pF @ 1 kHz
200 pF @ 1 MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 125℃ (TA)
Features
Surface Mount, MLCV
-
Mounting Type
0603 (1608 Metric)
-
Package / Case
-
-