82556170
82556170
Active
Description:  VARISTOR 27V 30A 0603
Manufacturer:  Wurth Elektronik
Datasheet:   82556170 Datasheet
History Price: $0.7
In Stock: 19600
82556170 vs 82541300
Part No
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
17 V
30 V
Maximum DC Volts
22 V
38 V
Varistor Voltage (Min)
24.3 V
43.24 V
Varistor Voltage (Typ)
27 V
47 V
Varistor Voltage (Max)
29.8 V
50.76 V
Current - Surge
30 A
200 A
Energy
0.1J
1.1J
Number of Circuits
1
1
Capacitance @ Frequency
235 pF @ 1 kHz
550 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
Surface Mount, MLCV
-
Mounting Type
0603 (1608 Metric)
-
Package / Case
-
-