82556170
82556170
Active
Description:  VARISTOR 27V 30A 0603
Manufacturer:  Wurth Elektronik
Datasheet:   82556170 Datasheet
History Price: $0.7
In Stock: 19600
82556170 vs 82556140
Part No
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
17 V
14 V
Maximum DC Volts
22 V
18 V
Varistor Voltage (Min)
24.3 V
21.6 V
Varistor Voltage (Typ)
27 V
24 V
Varistor Voltage (Max)
29.8 V
27 V
Current - Surge
30 A
30 A
Energy
0.1J
0.1J
Number of Circuits
1
1
Capacitance @ Frequency
235 pF @ 1 kHz
270 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
Surface Mount, MLCV
Surface Mount, MLCV
Mounting Type
0603 (1608 Metric)
0603 (1608 Metric)
Package / Case
-
-