880014350
880014350
Active
Description:  FUSE BLOCK SEALED MEGA-AMG 350A
Datasheet:   880014350 Datasheet
History Price: $72.9
In Stock: 37200
880014350 vs 880195100
Series
MEGA? SN
HPDM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
-
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
For Use With/Related Products
MEGA?
MEGA?
Fuse Type
Bolt Down
Bolt Down
Fuseholder Type
Block
Block
Voltage
1
2
Orientation
70V
48V
Termination Style
Horizontal and Vertical
Horizontal and Vertical
Contact Material
Bolt Down
Bolt Down
Contact Finish
Copper
Copper
Current Rating (Amps)
Tin
Tin
Number of Circuits
350 A
600 A