Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Commercial Vehicle Products 880014350
880014350
Active
Fuseholders
Description:
FUSE BLOCK SEALED MEGA-AMG 350A
Manufacturer:
Commercial Vehicle Products
Datasheet:
880014350 Datasheet
History Price: $72.9
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
880014350 vs 880195200
Part No
880014350
880195200
Category
Fuseholders
Fuseholders
Manufacturer
Commercial Vehicle Products
Commercial Vehicle Products
Series
MEGA? SN
HPDM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
-
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
For Use With/Related Products
MEGA?
MEGA?
Fuse Type
Bolt Down
Bolt Down
Fuseholder Type
Block
Block
Voltage
1
2
Orientation
70V
48V
Termination Style
Horizontal and Vertical
Horizontal and Vertical
Contact Material
Bolt Down
Bolt Down
Contact Finish
Copper
Copper
Current Rating (Amps)
Tin
Tin
Number of Circuits
350 A
600 A