880065
880065
Obsolete
Description:  FUSE BLOCK ATO/ATC 6 W/NEG COVER
Manufacturer:  Littelfuse Inc
Datasheet:   880065 Datasheet
History Price: $86.052
In Stock: 29200
880065 vs 880014450
Part No
Series
-
MEGA? SN
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
-
For Use With/Related Products
ATC, ATO
MEGA?
Fuse Type
Blade
Bolt Down
Fuseholder Type
Block
Block
Voltage
6
1
Orientation
32V
70V
Termination Style
Vertical
Horizontal and Vertical
Contact Material
Screw Terminal
Bolt Down
Contact Finish
-
Copper
Current Rating (Amps)
-
Tin
Number of Circuits
100 A
450 A