880073
880073
Active
Description:  POWER DISTRIBUTION MODULE W/COVE
Datasheet:   880073 Datasheet
History Price: $102.28
In Stock: 20300
880073 vs 880195200
Part No
Series
XT
HPDM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Panel Mount
Chassis Mount
Fuse Size
-
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
For Use With/Related Products
ATO, MIDI
MEGA?
Fuse Type
Blade, Bolt Down
Bolt Down
Fuseholder Type
Power Distribution Module
Block
Voltage
7
2
Orientation
32V
48V
Termination Style
Horizontal and Vertical
Horizontal and Vertical
Contact Material
Bolt Down, Quick Connect - 0.250" (6.3mm)
Bolt Down
Contact Finish
-
Copper
Current Rating (Amps)
-
Tin
Number of Circuits
350 A
600 A