Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Commercial Vehicle Products 880195100
880195100
Active
Fuseholders
Description:
MEGA HOLDER 2 POS W/250A 150A F
Manufacturer:
Commercial Vehicle Products
Datasheet:
880195100 Datasheet
History Price: $121.37533
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
880195100 vs 880014225
Part No
880195100
880014225
Category
Fuseholders
Fuseholders
Manufacturer
Commercial Vehicle Products
Littelfuse Inc
Series
HPDM
MEGA? SN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
-
For Use With/Related Products
MEGA?
MEGA?
Fuse Type
Bolt Down
Bolt Down
Fuseholder Type
Block
Block
Voltage
2
1
Orientation
48V
70V
Termination Style
Horizontal and Vertical
Horizontal and Vertical
Contact Material
Bolt Down
Bolt Down
Contact Finish
Copper
Copper
Current Rating (Amps)
Tin
Tin
Number of Circuits
600 A
225 A