880195300
880195300
Active
Description:  MEGA HOLDER 2 POS W/2 250A FUSES
Datasheet:   880195300 Datasheet
History Price: $121.336
In Stock: 36400
880195300 vs 880014
Part No
Series
HPDM
MEGA? SN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
-
For Use With/Related Products
MEGA?
-
Fuse Type
Bolt Down
Bolt Down
Fuseholder Type
Block
Block
Voltage
2
1
Orientation
48V
70V
Termination Style
Horizontal and Vertical
-
Contact Material
Bolt Down
Bolt Down
Contact Finish
Copper
-
Current Rating (Amps)
Tin
-
Number of Circuits
600 A
500 A