Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Commercial Vehicle Products 880195300
880195300
Active
Fuseholders
Description:
MEGA HOLDER 2 POS W/2 250A FUSES
Manufacturer:
Commercial Vehicle Products
Datasheet:
880195300 Datasheet
History Price: $121.336
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
880195300 vs 880065
Part No
880195300
880065
Category
Fuseholders
Fuseholders
Manufacturer
Commercial Vehicle Products
Littelfuse Inc
Series
HPDM
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
MEGA?
ATC, ATO
Fuse Type
Bolt Down
Blade
Fuseholder Type
Block
Block
Voltage
2
6
Orientation
48V
32V
Termination Style
Horizontal and Vertical
Vertical
Contact Material
Bolt Down
Screw Terminal
Contact Finish
Copper
-
Current Rating (Amps)
Tin
-
Number of Circuits
600 A
100 A