Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Commercial Vehicle Products 880195300
880195300
Active
Fuseholders
Description:
MEGA HOLDER 2 POS W/2 250A FUSES
Manufacturer:
Commercial Vehicle Products
Datasheet:
880195300 Datasheet
History Price: $121.336
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
880195300 vs 880089S
Part No
880195300
880089S
Category
Fuseholders
Fuseholders
Manufacturer
Commercial Vehicle Products
Commercial Vehicle Products
Series
HPDM
LX
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
-
For Use With/Related Products
MEGA?
ATO, MIDI
Fuse Type
Bolt Down
Blade, Bolt Down
Fuseholder Type
Block
Block
Voltage
2
10
Orientation
48V
60V
Termination Style
Horizontal and Vertical
Horizontal and Vertical
Contact Material
Bolt Down
Bolt Down
Contact Finish
Copper
-
Current Rating (Amps)
Tin
-
Number of Circuits
600 A
600 A