Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ Eaton Electronics ABC-3-R
ABC-3-R
Active
Fuses
Description:
FUSE CERM 3A 250VAC 125VDC 3AB
Manufacturer:
Eaton Electronics
Datasheet:
ABC-3-R Datasheet
History Price: $5.26
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ABC-3-R vs ABC-3/8-R
Part No
ABC-3-R
ABC-3/8-R
Category
Fuses
Fuses
Manufacturer
Eaton Electronics
Eaton Electronics
Series
ABC
ABC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Ceramic
Cartridge, Ceramic
Current Rating (Amps)
3:00:00
375 mA
Voltage Rating - AC
250 V
250 V
Response Time
125 V
125 V
Package / Case
Fast Blow
Fast Blow
Breaking Capacity @ Rated Voltage
3AB, 3AG, 1/4" x 1-1/4"
3AB, 3AG, 1/4" x 1-1/4"
Melting I²t
100A AC, 10kA DC
-
Approval Agency
6.55
-
Operating Temperature
CSA, UL
CSA, UL
Color
-
-
Size / Dimension
-
-
Voltage Rating - DC
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)