ABC-V-8-R
ABC-V-8-R
Active
Description:  FUSE CERM 8A 250VAC 125VDC 3AB
Manufacturer:  Eaton Electronics
Datasheet:   ABC-V-8-R Datasheet
History Price: $8.1625
In Stock: 47600
ABC-V-8-R vs ABC-4-R
Part No
Category
Series
ABC
ABC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Requires Holder
Fuse Type
Cartridge, Ceramic
Cartridge, Ceramic
Current Rating (Amps)
8:00:00
4:00:00
Voltage Rating - AC
250 V
250 V
Response Time
125 V
125 V
Package / Case
Fast Blow
Fast Blow
Breaking Capacity @ Rated Voltage
3AB, 3AG, 1/4" x 1-1/4" (Axial)
3AB, 3AG, 1/4" x 1-1/4"
Melting I²t
200A AC, 10kA DC
200A AC, 10kA DC
Approval Agency
116.5
22.28
Operating Temperature
CSA, UL
CSA, UL
Color
-
-
Size / Dimension
-
-
Voltage Rating - DC
0.266" Dia x 1.292" L (6.76mm x 32.82mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)