Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Memory Protection Devices BF355
BF355
Active
Fuseholders
Description:
INLINE FUSE HOLDER 15A/16AWG
Manufacturer:
Memory Protection Devices
Datasheet:
BF355 Datasheet
History Price: $1.91
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BF355 vs BF308
Part No
BF355
BF308
Category
Fuseholders
Fuseholders
Manufacturer
Memory Protection Devices
Memory Protection Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Free Hanging (In-Line)
Free Hanging (In-Line)
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
0.25" Dia x 0.875" ~ 1.26" L (6.35mm x 22.23mm ~ 32mm)
For Use With/Related Products
15 A
-
Fuse Type
ATC, ATO
3AB, 3AG
Fuseholder Type
Blade
Cartridge
Voltage
Holder
Holder
Orientation
1
1
Termination Style
600V
-
Contact Material
-
Horizontal
Contact Finish
Wire Leads
Crimp
Current Rating (Amps)
-
-
Number of Circuits
-
-