Mounting Type
Through Hole
Chassis Mount
Fuse Size
0.25" Dia (6.35mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
1/4" Dia Fuses
30 A
Fuse Type
Cartridge
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Clip
Cartridge
Termination Style
Horizontal
600V
Contact Material
PC Pin
-
Contact Finish
Brass
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
-
Spring Bronze
Number of Circuits
-
Tin-Lead