Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Memory Protection Devices BK-6005
BK-6005
Active
Fuseholders
Description:
FUSE CLIP CARTRIDGE PCB
Manufacturer:
Memory Protection Devices
Datasheet:
BK-6005 Datasheet
History Price: $0.44
In Stock: 47500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BK-6005 vs BK-S-8103-1X-DIN
Part No
BK-6005
BK-S-8103-1X-DIN
Category
Fuseholders
Fuseholders
Manufacturer
Memory Protection Devices
Eaton Electronics
Series
-
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Fuse Size
0.197" Dia (5mm)
0.25" Dia x 1.26" L (6.3mm x 32mm)
For Use With/Related Products
-
-
Fuse Type
5mm Dia Fuses
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Cartridge
Voltage
Clip
Block
Orientation
1
6
Termination Style
-
600V
Contact Material
Horizontal
Horizontal and Vertical
Contact Finish
PC Pin
Screw Terminal
Current Rating (Amps)
Brass
-
Number of Circuits
Tin
-