BK/H15-H-1
BK/H15-H-1
Active
Description:  PCB FUSE HOLDERS FOR 5 X 20MM FU
Manufacturer:  Eaton Electronics
Datasheet:   BK/H15-H-1 Datasheet
History Price: $6.1
In Stock: 4300
BK/H15-H-1 vs BK/S-8202-12-R
Series
H15
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
6.3 A
30 A
Fuse Type
5mm x 20mm
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Cartridge
Voltage
Holder
Block
Orientation
1
12
Termination Style
250V
600V
Contact Material
Horizontal
-
Contact Finish
PC Pin
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Copper
Spring Bronze
Number of Circuits
Tin
Tin-Lead