Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Eaton Electronics BK/H15-H-1
BK/H15-H-1
Active
Fuseholders
Description:
PCB FUSE HOLDERS FOR 5 X 20MM FU
Manufacturer:
Eaton Electronics
Datasheet:
BK/H15-H-1 Datasheet
History Price: $6.1
In Stock: 4300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BK/H15-H-1 vs BK/S-8301-3-R
Part No
BK/H15-H-1
BK/S-8301-3-R
Category
Fuseholders
Fuseholders
Manufacturer
Eaton Electronics
Eaton Electronics
Series
H15
S-8000
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
6.3 A
30 A
Fuse Type
5mm x 20mm
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Cartridge
Voltage
Holder
Block
Orientation
1
3
Termination Style
250V
600V
Contact Material
Horizontal
-
Contact Finish
PC Pin
Screw Terminal
Current Rating (Amps)
Copper
Spring Bronze
Number of Circuits
Tin
Tin-Lead