Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Eaton Electronics BK/S-8001-1-R
BK/S-8001-1-R
Obsolete
Fuseholders
Description:
FUSE BLOCK CART 600V CHASS MNT
Manufacturer:
Eaton Electronics
Datasheet:
BK/S-8001-1-R Datasheet
History Price: $1.47056
In Stock: 9060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BK/S-8001-1-R vs BK/S-8301-1X-DIN
Part No
BK/S-8001-1-R
BK/S-8301-1X-DIN
Category
Fuseholders
Fuseholders
Manufacturer
Eaton Electronics
Eaton Electronics
Series
S-8000
S-8000
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
DIN Rail
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
30 A
25 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Cartridge
Voltage
Block
Block
Orientation
1
6
Termination Style
600V
600V
Contact Material
-
Horizontal and Vertical
Contact Finish
Solder Lug
Screw Terminal
Current Rating (Amps)
Spring Bronze
Spring Bronze
Number of Circuits
Tin-Lead
Tin